Taiyo Yuden Co., Ltd. Fixed Inductors LB2012T470M

Description
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5877-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5877-2-ND
Fixed Inductors 587-5877-2-ND
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5877-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5877-1-ND
Fixed Inductors 587-5877-1-ND
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5877-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5877-6-ND
Fixed Inductors 587-5877-6-ND
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 47uH 60mA Inductor and Choke
71-LB2012T470M
SMD 47uH 60mA Inductor and Choke 71-LB2012T470M
47uH 20% Ferrite SMD Inductor, 0805, 60mA Product overview: LB2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T470M can be used for catalog matching and distributor lookup.

47uH 20% Ferrite SMD Inductor, 0805, 60mA Product overview: LB2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LB2012T470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2012T470M
Fixed Inductors LB2012T470M
FIXED IND 47UH 60MA 3.7 OHM SMD

FIXED IND 47UH 60MA 3.7 OHM SMD

Supplier's Site Datasheet
Wirewound Inductor, 47Uh, 50Ma 20% 11Mhz; Inductance Taiyo Yuden - 22J1646 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 47Uh, 50Ma 20% 11Mhz; Inductance Taiyo Yuden
22J1646
Wirewound Inductor, 47Uh, 50Ma 20% 11Mhz; Inductance Taiyo Yuden 22J1646
WIREWOUND INDUCTOR, 47UH, 50MA 20% 11MHZ; Inductance:47µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:60mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 47UH, 50MA 20% 11MHZ; Inductance:47µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:60mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Inductor, 47Uh, 50Ma 20% 11Mhz; Inductance Taiyo Yuden - 95H1578 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 47Uh, 50Ma 20% 11Mhz; Inductance Taiyo Yuden
95H1578
Wirewound Inductor, 47Uh, 50Ma 20% 11Mhz; Inductance Taiyo Yuden 95H1578
WIREWOUND INDUCTOR, 47UH, 50MA 20% 11MHZ; Inductance:47µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:60mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 47UH, 50MA 20% 11MHZ; Inductance:47µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:60mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5877-2-ND 71-LB2012T470M LB2012T470M 22J1646
Product Name Fixed Inductors SMD 47uH 60mA Inductor and Choke Fixed Inductors Wirewound Inductor, 47Uh, 50Ma 20% 11Mhz; Inductance Taiyo Yuden
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details