Taiyo Yuden Co., Ltd. Fixed Inductors LB2012T470K

Description
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2492-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2492-2-ND
Fixed Inductors 587-2492-2-ND
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2492-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2492-1-ND
Fixed Inductors 587-2492-1-ND
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2492-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2492-6-ND
Fixed Inductors 587-2492-6-ND
47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 60mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 47uH Inductor and Choke
71-LB2012T470K
SMD 47uH Inductor and Choke 71-LB2012T470K
47uH 10% Ferrite SMD Inductor 0805 Product overview: LB2012T470K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T470K can be used for catalog matching and distributor lookup.

47uH 10% Ferrite SMD Inductor 0805 Product overview: LB2012T470K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB2012T470K
1051614-LB2012T470K
Fixed Inductors - LB2012T470K 1051614-LB2012T470K
Manufacturer: Taiyo Yuden Win Source Part Number: 1051614-LB2012T470K Packaging: Reel - TR Type: Wirewound Current Rating: 60mA Inductance: 47μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Frequency - Self Resonant: 11MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.7 Ohm Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1051614-LB2012T470K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 60mA
Inductance: 47μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Frequency - Self Resonant: 11MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.7 Ohm
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Fixed Inductors - LB2012T470K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2012T470K
Fixed Inductors LB2012T470K
FIXED IND 47UH 60MA 3.7 OHM SMD

FIXED IND 47UH 60MA 3.7 OHM SMD

Supplier's Site Datasheet
Wirewound Inductor, 47Uh, 60Ma 10% 11Mhz; Inductance Taiyo Yuden - 18J0847 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 47Uh, 60Ma 10% 11Mhz; Inductance Taiyo Yuden
18J0847
Wirewound Inductor, 47Uh, 60Ma 10% 11Mhz; Inductance Taiyo Yuden 18J0847
WIREWOUND INDUCTOR, 47UH, 60MA 10% 11MHZ; Inductance:47µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:60mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 47UH, 60MA 10% 11MHZ; Inductance:47µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:60mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2492-2-ND 71-LB2012T470K 1051614-LB2012T470K LB2012T470K 18J0847
Product Name Fixed Inductors SMD 47uH Inductor and Choke Fixed Inductors - LB2012T470K Fixed Inductors Wirewound Inductor, 47Uh, 60Ma 10% 11Mhz; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details