Taiyo Yuden Co., Ltd. SMD 3.3uH 235mA Inductor and Choke LB2012T3R3M

Description
3.3uH 20% Ferrite SMD Inductor 0805 235mA 300mR Product overview: LB2012T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 235mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 235mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3uH 20% Ferrite SMD Inductor 0805 235mA 300mR Product overview: LB2012T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 235mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 235mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uH 235mA Inductor and Choke
71-LB2012T3R3M
SMD 3.3uH 235mA Inductor and Choke 71-LB2012T3R3M
3.3uH 20% Ferrite SMD Inductor 0805 235mA 300mR Product overview: LB2012T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 235mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 235mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T3R3M can be used for catalog matching and distributor lookup.

3.3uH 20% Ferrite SMD Inductor 0805 235mA 300mR Product overview: LB2012T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 235mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 235mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB2012T3R3M
1051613-LB2012T3R3M
Fixed Inductors - LB2012T3R3M 1051613-LB2012T3R3M
Manufacturer: Taiyo Yuden Win Source Part Number: 1051613-LB2012T3R3M Packaging: Reel - TR Type: Wirewound Current Rating: 235mA Inductance: 3.3μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 55MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 390 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1051613-LB2012T3R3M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 235mA
Inductance: 3.3μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 55MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 390 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Fixed Inductors - 587-2447-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2447-6-ND
Fixed Inductors 587-2447-6-ND
3.3µH Unshielded Wirewound Inductor 235mA 300mOhm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 235mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2447-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2447-2-ND
Fixed Inductors 587-2447-2-ND
3.3µH Unshielded Wirewound Inductor 235mA 300mOhm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 235mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2447-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2447-1-ND
Fixed Inductors 587-2447-1-ND
3.3µH Unshielded Wirewound Inductor 235mA 300mOhm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 235mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LB2012T3R3M 1051613-LB2012T3R3M 587-2447-6-ND
Product Name SMD 3.3uH 235mA Inductor and Choke Fixed Inductors - LB2012T3R3M Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details