Taiyo Yuden Co., Ltd. SMD 22uH Inductor and Choke LB2012T220K

Description
22uH 10% Ferrite SMD Inductor 0805 Product overview: LB2012T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH 10% Ferrite SMD Inductor 0805 Product overview: LB2012T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uH Inductor and Choke
71-LB2012T220K
SMD 22uH Inductor and Choke 71-LB2012T220K
22uH 10% Ferrite SMD Inductor 0805 Product overview: LB2012T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T220K can be used for catalog matching and distributor lookup.

22uH 10% Ferrite SMD Inductor 0805 Product overview: LB2012T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB2012T220K
876721-LB2012T220K
Fixed Inductors - LB2012T220K 876721-LB2012T220K
Manufacturer: Taiyo Yuden Win Source Part Number: 876721-LB2012T220K Series: LB Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Unshielded Wirewound Inductor 80 mA 1.7Ohm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: LQ LB 2012T220K, 587-2490-6, 587-2490-2, 587-2490-1, LB2012T220K-ND

Manufacturer: Taiyo Yuden
Win Source Part Number: 876721-LB2012T220K
Series: LB
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µH Unshielded Wirewound Inductor 80 mA 1.7Ohm 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQ LB 2012T220K, 587-2490-6, 587-2490-2, 587-2490-1, LB2012T220K-ND

Buy Now Datasheet
Fixed Inductors - 587-2490-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2490-6-ND
Fixed Inductors 587-2490-6-ND
22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2490-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2490-2-ND
Fixed Inductors 587-2490-2-ND
22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2490-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2490-1-ND
Fixed Inductors 587-2490-1-ND
22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 80mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - LB2012T220K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2012T220K
Fixed Inductors LB2012T220K
FIXED IND 22UH 80MA 1.7 OHM SMD

FIXED IND 22UH 80MA 1.7 OHM SMD

Supplier's Site Datasheet
Wirewound Inductor, 22Uh, 80Ma 10% 16Mhz; Inductance Taiyo Yuden - 18J0846 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh, 80Ma 10% 16Mhz; Inductance Taiyo Yuden
18J0846
Wirewound Inductor, 22Uh, 80Ma 10% 16Mhz; Inductance Taiyo Yuden 18J0846
WIREWOUND INDUCTOR, 22UH, 80MA 10% 16MHZ; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 22UH, 80MA 10% 16MHZ; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LB2012T220K 876721-LB2012T220K 587-2490-6-ND LB2012T220K 18J0846
Product Name SMD 22uH Inductor and Choke Fixed Inductors - LB2012T220K Fixed Inductors Fixed Inductors Wirewound Inductor, 22Uh, 80Ma 10% 16Mhz; Inductance Taiyo Yuden
Core Material Ferrite
Inductance Range 22 microH 22 microH 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers