Taiyo Yuden Co., Ltd. Fixed Inductors LB2012T100K

Description
10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LB2012T100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2012T100KTR-ND
Fixed Inductors 587-LB2012T100KTR-ND
10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2012T100KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2012T100KCT-ND
Fixed Inductors 587-LB2012T100KCT-ND
10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2012T100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2012T100KDKR-ND
Fixed Inductors 587-LB2012T100KDKR-ND
10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10uH 120mA Inductor and Choke
71-LB2012T100K
SMD 10uH 120mA Inductor and Choke 71-LB2012T100K
10uH 10% Ferrite SMD Inductor 0805 120mA Product overview: LB2012T100K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T100K can be used for catalog matching and distributor lookup.

10uH 10% Ferrite SMD Inductor 0805 120mA Product overview: LB2012T100K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB2012T100K
1195161-LB2012T100K
Fixed Inductors - LB2012T100K 1195161-LB2012T100K
Manufacturer: Taiyo Yuden Win Source Part Number: 1195161-LB2012T100K Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±10% Frequency - Self Resonant: 32MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 120mA Inductance Frequency - Test: 2.52MHz

Manufacturer: Taiyo Yuden
Win Source Part Number: 1195161-LB2012T100K
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±10%
Frequency - Self Resonant: 32MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 0805
Height - Seated (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Amps): 120mA
Inductance Frequency - Test: 2.52MHz

Buy Now
Wirewound Inductor, 10Uh 100Ma 10% 32Mhz; Inductance Taiyo Yuden - 18J0843 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Uh 100Ma 10% 32Mhz; Inductance Taiyo Yuden
18J0843
Wirewound Inductor, 10Uh 100Ma 10% 32Mhz; Inductance Taiyo Yuden 18J0843
WIREWOUND INDUCTOR, 10UH 100MA 10% 32MHZ; Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:120mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Inductor Construction:-RoHS Compliant: Yes

WIREWOUND INDUCTOR, 10UH 100MA 10% 32MHZ; Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:120mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LB2012T100KTR-ND 71-LB2012T100K 1195161-LB2012T100K 18J0843
Product Name Fixed Inductors SMD 10uH 120mA Inductor and Choke Fixed Inductors - LB2012T100K Wirewound Inductor, 10Uh 100Ma 10% 32Mhz; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details