Taiyo Yuden Co., Ltd. Fixed Inductors LB1608T4R7M

Description
4.7µH Unshielded Wirewound Inductor 70mA 550mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 70mA 550mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2162-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2162-6-ND
Fixed Inductors 587-2162-6-ND
4.7µH Unshielded Wirewound Inductor 70mA 550mOhm 0603 (1608 Metric)

4.7µH Unshielded Wirewound Inductor 70mA 550mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2162-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2162-2-ND
Fixed Inductors 587-2162-2-ND
4.7µH Unshielded Wirewound Inductor 70mA 550mOhm 0603 (1608 Metric)

4.7µH Unshielded Wirewound Inductor 70mA 550mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2162-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2162-1-ND
Fixed Inductors 587-2162-1-ND
4.7µH Unshielded Wirewound Inductor 70mA 550mOhm 0603 (1608 Metric)

4.7µH Unshielded Wirewound Inductor 70mA 550mOhm 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uH 70mA Inductor and Choke
71-LB1608T4R7M
SMD 4.7uH 70mA Inductor and Choke 71-LB1608T4R7M
4.7uH 20% Ferrite SMD Inductor, 70mA, 0603 Product overview: LB1608T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB1608T4R7M can be used for catalog matching and distributor lookup.

4.7uH 20% Ferrite SMD Inductor, 70mA, 0603 Product overview: LB1608T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB1608T4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Uh, 0.07A, 20%, 45Mhz, Full Reel; Inductance Taiyo Yuden - 54T9303 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 0.07A, 20%, 45Mhz, Full Reel; Inductance Taiyo Yuden
54T9303
Inductor, 4.7Uh, 0.07A, 20%, 45Mhz, Full Reel; Inductance Taiyo Yuden 54T9303
INDUCTOR, 4.7UH, 0.07A, 20%, 45MHz, FULL REEL; Inductance:4.7µH; DC Resistance Max:0.55ohm; Self Resonant Frequency:45MHz; DC Current Rating:70mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LB Series RoHS Compliant: Yes

INDUCTOR, 4.7UH, 0.07A, 20%, 45MHz, FULL REEL; Inductance:4.7µH; DC Resistance Max:0.55ohm; Self Resonant Frequency:45MHz; DC Current Rating:70mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2162-6-ND 71-LB1608T4R7M 54T9303
Product Name Fixed Inductors SMD 4.7uH 70mA Inductor and Choke Inductor, 4.7Uh, 0.07A, 20%, 45Mhz, Full Reel; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data