Taiyo Yuden Co., Ltd. Inductors, Coils, Chokes - Fixed Inductors LAN02TA221J

Description
Win Source Part Number: 986139-LAN02TA221J Category: Inductors, Coils, Chokes>Fixed Inductors Series: LA, N Type Package: Tray Shielding: Unshielded Inductance: 220 µH Standard Package: 2,000 Tolerance: ±5% Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 4.8MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 13Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.094" Dia x 0.142" L (2.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 75 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: LA LAN 02TA 221J Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 986139-LAN02TA221J Category: Inductors, Coils, Chokes>Fixed Inductors Series: LA, N Type Package: Tray Shielding: Unshielded Inductance: 220 µH Standard Package: 2,000 Tolerance: ±5% Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 4.8MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 13Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.094" Dia x 0.142" L (2.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 75 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: LA LAN 02TA 221J Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
986139-LAN02TA221J
Inductors, Coils, Chokes - Fixed Inductors 986139-LAN02TA221J
Win Source Part Number: 986139-LAN02TA221J Category: Inductors, Coils, Chokes>Fixed Inductors Series: LA, N Type Package: Tray Shielding: Unshielded Inductance: 220 µH Standard Package: 2,000 Tolerance: ±5% Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 4.8MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 13Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.094" Dia x 0.142" L (2.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 75 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: LA LAN 02TA 221J Product Status: Obsolete

Win Source Part Number: 986139-LAN02TA221J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LA, N Type
Package: Tray
Shielding: Unshielded
Inductance: 220 µH
Standard Package: 2,000
Tolerance: ±5%
Q @ Freq: 50 @ 796kHz
Frequency - Self Resonant: 4.8MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 13Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.094" Dia x 0.142" L (2.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 75 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: LA LAN 02TA 221J
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 986139-LAN02TA221J
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-6 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details