Taiyo Yuden Co., Ltd. Inductors, Coils, Chokes - Fixed Inductors LAL04NA331K

Description
Win Source Part Number: 1145174-LAL04NA331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: LA, L Type Package: Bulk Shielding: Unshielded Inductance: 330 µH Standard Package: 500 Tolerance: ±10% Q @ Freq: 65 @ 796kHz Frequency - Self Resonant: 2.6MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 6.4Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.157" Dia x 0.386" L (4.00mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 137 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: LA LAL 04NA 331K Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1145174-LAL04NA331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: LA, L Type Package: Bulk Shielding: Unshielded Inductance: 330 µH Standard Package: 500 Tolerance: ±10% Q @ Freq: 65 @ 796kHz Frequency - Self Resonant: 2.6MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 6.4Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.157" Dia x 0.386" L (4.00mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 137 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: LA LAL 04NA 331K Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1145174-LAL04NA331K
Inductors, Coils, Chokes - Fixed Inductors 1145174-LAL04NA331K
Win Source Part Number: 1145174-LAL04NA331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: LA, L Type Package: Bulk Shielding: Unshielded Inductance: 330 µH Standard Package: 500 Tolerance: ±10% Q @ Freq: 65 @ 796kHz Frequency - Self Resonant: 2.6MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 6.4Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.157" Dia x 0.386" L (4.00mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 137 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: LA LAL 04NA 331K Product Status: Obsolete

Win Source Part Number: 1145174-LAL04NA331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LA, L Type
Package: Bulk
Shielding: Unshielded
Inductance: 330 µH
Standard Package: 500
Tolerance: ±10%
Q @ Freq: 65 @ 796kHz
Frequency - Self Resonant: 2.6MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 6.4Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.157" Dia x 0.386" L (4.00mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 137 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: LA LAL 04NA 331K
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1145174-LAL04NA331K
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers