0.1µF ±20% 6.3V Ceramic Capacitor X7S 0204 (0510 Metric)
0.1µF ±20% 6.3V Ceramic Capacitor X7S 0204 (0510 Metric)
0.1µF ±20% 6.3V Ceramic Capacitor X7S 0204 (0510 Metric)
CAP, AEC-Q200, 0.1UF, 6.3V, MLCC, 0204; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0204 [0510 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:LWDC W Series; Product Length:0.5mm RoHS Compliant: Yes
CAP, AEC-Q200, 0.1UF, 6.3V, MLCC, 0204; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0204 [0510 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:LWDC W Series; Product Length:0.5mm RoHS Compliant: Yes
CAP CER 0.1UF 6.3V X7S 0204
CAP CER 0.1UF 6.3V X7S 0204
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-6438-1-ND | 587-6438-6-ND | 29AH2621 | JWK105C7104MPHF | JWK105C7104MPHF |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 6.3V, Mlcc, 0204; Capacitance Taiyo Yuden | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass; Automotive, Bypass, Decoupling | Automotive; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |