Taiyo Yuden Co., Ltd. Ceramic Capacitors JMR105CD7105MV-F

Description
1µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-JMR105CD7105MV-FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-JMR105CD7105MV-FCT-ND
Ceramic Capacitors 587-JMR105CD7105MV-FCT-ND
1µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-JMR105CD7105MV-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-JMR105CD7105MV-FDKR-ND
Ceramic Capacitors 587-JMR105CD7105MV-FDKR-ND
1µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-JMR105CD7105MV-FTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-JMR105CD7105MV-FTR-ND
Ceramic Capacitors 587-JMR105CD7105MV-FTR-ND
1µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden - 12AJ6622 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden
12AJ6622
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden 12AJ6622
CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden - 12AJ6621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden
12AJ6621
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden 12AJ6621
CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-JMR105CD7105MV-FCT-ND 587-JMR105CD7105MV-FDKR-ND 12AJ6622
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers