Taiyo Yuden Co., Ltd. Ceramic Capacitors JMK325B7226KMHPR

Description
22µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5450-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5450-2-ND
Ceramic Capacitors 587-5450-2-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5450-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5450-1-ND
Ceramic Capacitors 587-5450-1-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5450-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5450-6-ND
Ceramic Capacitors 587-5450-6-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-5450-2-ND 587-5450-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details