22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP CER 22UF 6.3V X5R 1206
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 20%, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; MSL:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-2234-2-ND | JMK316BJ226MD-T | 84R9128 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1206; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |