Taiyo Yuden Co., Ltd. Capacitors - Ceramic Capacitors JMK316BJ106KLHT

Description
Win Source Part Number: 1014002-JMK316BJ106K LHT Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: 587-3401-2,587-3401- 6,CE JMK316 BJ106KLHT,587-3401-1
Request a Quote Datasheet
Description
Win Source Part Number: 1014002-JMK316BJ106K LHT Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: 587-3401-2,587-3401- 6,CE JMK316 BJ106KLHT,587-3401-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1014002-JMK316BJ106KLHT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1014002-JMK316BJ106KLHT
Capacitors - Ceramic Capacitors 1014002-JMK316BJ106KLHT
Win Source Part Number: 1014002-JMK316BJ106K LHT Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: 587-3401-2,587-3401- 6,CE JMK316 BJ106KLHT,587-3401-1

Win Source Part Number: 1014002-JMK316BJ106KLHT
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: 587-3401-2,587-3401-6,CE JMK316 BJ106KLHT,587-3401-1

Buy Now Datasheet
Ceramic Capacitors - 587-3401-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3401-1-ND
Ceramic Capacitors 587-3401-1-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3401-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3401-2-ND
Ceramic Capacitors 587-3401-2-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3401-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3401-6-ND
Ceramic Capacitors 587-3401-6-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - JMK316BJ106KLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
JMK316BJ106KLHT
Ceramic Capacitors JMK316BJ106KLHT
CAP CER 10UF 6.3V X5R 1206

CAP CER 10UF 6.3V X5R 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden - 29AH2620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden
29AH2620
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden 29AH2620
CAP, AEC-Q200, 10UF, 6.3V, MLCC, 1206; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 6.3V, MLCC, 1206; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden - 68X1510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden
68X1510
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden 68X1510
CAP, AEC-Q200, 10UF, 6.3V, MLCC, 1206; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 6.3V, MLCC, 1206; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1014002-JMK316BJ106KLHT 587-3401-1-ND 587-3401-6-ND JMK316BJ106KLHT 29AH2620
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers