Taiyo Yuden Co., Ltd. SMD 47uF 6.3V Capacitor JMK316AC6476ML-T

Description
47uF 6.3V X6S MLCC Capacitor 1206 SMD 20% 105C Product overview: JMK316AC6476ML-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-JMK316AC6476ML-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 6.3V X6S MLCC Capacitor 1206 SMD 20% 105C Product overview: JMK316AC6476ML-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-JMK316AC6476ML-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 6.3V Capacitor
60-JMK316AC6476ML-T
SMD 47uF 6.3V Capacitor 60-JMK316AC6476ML-T
47uF 6.3V X6S MLCC Capacitor 1206 SMD 20% 105C Product overview: JMK316AC6476ML-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-JMK316AC6476ML-T can be used for catalog matching and distributor lookup.

47uF 6.3V X6S MLCC Capacitor 1206 SMD 20% 105C Product overview: JMK316AC6476ML-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-JMK316AC6476ML-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 984230-JMK316AC6476ML-T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984230-JMK316AC6476ML-T
Capacitors - Ceramic Capacitors 984230-JMK316AC6476ML-T
Win Source Part Number: 984230-JMK316AC6476M L-T Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: SMPS Filtering Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: JMK316AC6476ML-T-ND, Q7789447,587-5872-6, CE JMK316AC6476ML-T,587 -5872-2,587-5872-1,J MK316AC6476MLT

Win Source Part Number: 984230-JMK316AC6476ML-T
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel
Applications: SMPS Filtering
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: JMK316AC6476ML-T-ND,Q7789447,587-5872-6,CE JMK316AC6476ML-T,587-5872-2,587-5872-1,JMK316AC6476MLT

Buy Now Datasheet
Ceramic Capacitors - 587-5872-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5872-2-ND
Ceramic Capacitors 587-5872-2-ND
47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5872-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5872-6-ND
Ceramic Capacitors 587-5872-6-ND
47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5872-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5872-1-ND
Ceramic Capacitors 587-5872-1-ND
47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden - 53AJ5867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden
53AJ5867
Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden 53AJ5867
CAP, 47UF, 6.3V, MLCC, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:M Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:M Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-JMK316AC6476ML-T 984230-JMK316AC6476ML-T 587-5872-2-ND 587-5872-6-ND 53AJ5867
Product Name SMD 47uF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers