Taiyo Yuden Co., Ltd. Ceramic Capacitors JMK316AB7106MLHT

Description
10µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-JMK316AB7106MLHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-JMK316AB7106MLHTDKR-ND
Ceramic Capacitors 587-JMK316AB7106MLHTDKR-ND
10µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-JMK316AB7106MLHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-JMK316AB7106MLHTTR-ND
Ceramic Capacitors 587-JMK316AB7106MLHTTR-ND
10µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-JMK316AB7106MLHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-JMK316AB7106MLHTCT-ND
Ceramic Capacitors 587-JMK316AB7106MLHTCT-ND
10µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, 1206, 6.3V, X7R, 10Uf20%, T&r Rohs Compliant Taiyo Yuden - 16AC1380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, 1206, 6.3V, X7R, 10Uf20%, T&r Rohs Compliant Taiyo Yuden
16AC1380
Cap, Mlcc, 1206, 6.3V, X7R, 10Uf20%, T&r Rohs Compliant Taiyo Yuden 16AC1380
CAP, MLCC, 1206, 6.3V, X7R, 10uF20%, T&R RoHS Compliant: Yes

CAP, MLCC, 1206, 6.3V, X7R, 10uF20%, T&R RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - JMK316AB7106MLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
JMK316AB7106MLHT
Ceramic Capacitors JMK316AB7106MLHT
CAP CER 10UF 6.3V X7R 1206

CAP CER 10UF 6.3V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-JMK316AB7106MLHTDKR-ND 587-JMK316AB7106MLHTTR-ND 16AC1380 JMK316AB7106MLHT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, 1206, 6.3V, X7R, 10Uf20%, T&r Rohs Compliant Taiyo Yuden Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details