Taiyo Yuden Co., Ltd. Ceramic Capacitors JMK212F475ZD-T

Description
4.7µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-1313-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1313-2-ND
Ceramic Capacitors 587-1313-2-ND
4.7µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 4.7UF 6.3V Y5V 0805 - 782-JMK212F475ZD-T - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 6.3V Y5V 0805
782-JMK212F475ZD-T
CAP CER 4.7UF 6.3V Y5V 0805 782-JMK212F475ZD-T
CAP CER 4.7UF 6.3V Y5V 0805

CAP CER 4.7UF 6.3V Y5V 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 587-1313-2-ND 782-JMK212F475ZD-T
Product Name Ceramic Capacitors CAP CER 4.7UF 6.3V Y5V 0805
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details