Taiyo Yuden Co., Ltd. Ceramic Capacitors JMK212AB7106MG-T

Description
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-JMK212AB7106MG-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-JMK212AB7106MG-TDKR-ND
Ceramic Capacitors 587-JMK212AB7106MG-TDKR-ND
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-JMK212AB7106MG-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-JMK212AB7106MG-TTR-ND
Ceramic Capacitors 587-JMK212AB7106MG-TTR-ND
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-JMK212AB7106MG-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-JMK212AB7106MG-TCT-ND
Ceramic Capacitors 587-JMK212AB7106MG-TCT-ND
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-JMK212AB7106MG-TDKR-ND 587-JMK212AB7106MG-TTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers