4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 4.7UF 6.3V X5R 0402
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-JMK105BBJ475MV8FTR-ND | 587-JMK105BBJ475MV8FDKR-ND | JMK105BBJ475MV8F |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |