Taiyo Yuden Co., Ltd. Ceramic Capacitors JMK042BJ332MC-W

Description
3300pF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
3300pF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - JMK042BJ332MC-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
JMK042BJ332MC-W-ND
Ceramic Capacitors JMK042BJ332MC-W-ND
3300pF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

3300pF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - JMK042BJ332MC-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
JMK042BJ332MC-W
Capacitors - Ceramic Capacitors JMK042BJ332MC-W
CAP CER 3300PF 6.3V X5R 01005

CAP CER 3300PF 6.3V X5R 01005

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number JMK042BJ332MC-W-ND JMK042BJ332MC-W
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers