4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
CAP, 4.7UF, 100V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:M Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-5041-6-ND | 587-5041-1-ND | 53AJ5861 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |