Taiyo Yuden Co., Ltd. Ceramic Capacitors - HMK325B7104KF-T HMK325B7104KF-T

Description
Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110557-HMK325B7104K F-T Packaging: Cut Tape (CT) Termination: SMD/SMT Voltage Rating: 100 V Length: 3.2 mm Voltage: 100 V Capacitance: 100 nF Tolerance: 10 % Thickness: 1.2446 mm Dielectric Material: Ceramic Height: 1.25 mm Material: Ceramic Number of Pins: 2 Width: 2.4892 mm Categories: Ceramic Capacitors Case / Package: 1210 Alternative Parts (Cross-Reference): CG HMK325 B7104KF-T; CGHMK325B7104KF-T; Halogen Free: Halogen Free Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 100 V Dielectric: X7R Max Operating Temperature: 125 °C Max Length: 3.5 mm Max Thickness: 1.25 mm Max Width: 2.7 mm Min Length: 2.9 mm Min Thickness: 1.05 mm Min Width: 2.3 mm Case Code (Metric): 3225
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110557-HMK325B7104K F-T Packaging: Cut Tape (CT) Termination: SMD/SMT Voltage Rating: 100 V Length: 3.2 mm Voltage: 100 V Capacitance: 100 nF Tolerance: 10 % Thickness: 1.2446 mm Dielectric Material: Ceramic Height: 1.25 mm Material: Ceramic Number of Pins: 2 Width: 2.4892 mm Categories: Ceramic Capacitors Case / Package: 1210 Alternative Parts (Cross-Reference): CG HMK325 B7104KF-T; CGHMK325B7104KF-T; Halogen Free: Halogen Free Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 100 V Dielectric: X7R Max Operating Temperature: 125 °C Max Length: 3.5 mm Max Thickness: 1.25 mm Max Width: 2.7 mm Min Length: 2.9 mm Min Thickness: 1.05 mm Min Width: 2.3 mm Case Code (Metric): 3225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HMK325B7104KF-T - 1110557-HMK325B7104KF-T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - HMK325B7104KF-T
1110557-HMK325B7104KF-T
Ceramic Capacitors - HMK325B7104KF-T 1110557-HMK325B7104KF-T
Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110557-HMK325B7104K F-T Packaging: Cut Tape (CT) Termination: SMD/SMT Voltage Rating: 100 V Length: 3.2 mm Voltage: 100 V Capacitance: 100 nF Tolerance: 10 % Thickness: 1.2446 mm Dielectric Material: Ceramic Height: 1.25 mm Material: Ceramic Number of Pins: 2 Width: 2.4892 mm Categories: Ceramic Capacitors Case / Package: 1210 Alternative Parts (Cross-Reference): CG HMK325 B7104KF-T; CGHMK325B7104KF-T; Halogen Free: Halogen Free Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 100 V Dielectric: X7R Max Operating Temperature: 125 °C Max Length: 3.5 mm Max Thickness: 1.25 mm Max Width: 2.7 mm Min Length: 2.9 mm Min Thickness: 1.05 mm Min Width: 2.3 mm Case Code (Metric): 3225

Manufacturer: Taiyo Yuden
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110557-HMK325B7104KF-T
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 3.2 mm
Voltage: 100 V
Capacitance: 100 nF
Tolerance: 10 %
Thickness: 1.2446 mm
Dielectric Material: Ceramic
Height: 1.25 mm
Material: Ceramic
Number of Pins: 2
Width: 2.4892 mm
Categories: Ceramic Capacitors
Case / Package: 1210
Alternative Parts (Cross-Reference): CG HMK325 B7104KF-T; CGHMK325B7104KF-T;
Halogen Free: Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 100 V
Dielectric: X7R
Max Operating Temperature: 125 °C
Max Length: 3.5 mm
Max Thickness: 1.25 mm
Max Width: 2.7 mm
Min Length: 2.9 mm
Min Thickness: 1.05 mm
Min Width: 2.3 mm
Case Code (Metric): 3225

Buy Now
Singapore, Singapore
SMD 100nF 100V Capacitor
60-HMK325B7104KF-T
SMD 100nF 100V Capacitor 60-HMK325B7104KF-T
100nF 100V X7R Ceramic MLCC 1210 SMD 10% Product overview: HMK325B7104KF-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HMK325B7104KF-T can be used for catalog matching and distributor lookup.

100nF 100V X7R Ceramic MLCC 1210 SMD 10% Product overview: HMK325B7104KF-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HMK325B7104KF-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 587-HMK325B7104KF-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK325B7104KF-TTR-ND
Ceramic Capacitors 587-HMK325B7104KF-TTR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-HMK325B7104KF-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK325B7104KF-TCT-ND
Ceramic Capacitors 587-HMK325B7104KF-TCT-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-HMK325B7104KF-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK325B7104KF-TDKR-ND
Ceramic Capacitors 587-HMK325B7104KF-TDKR-ND
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Taiyo Yuden - 10P9834 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Taiyo Yuden
10P9834
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Taiyo Yuden 10P9834
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Taiyo Yuden - 77M8643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Taiyo Yuden
77M8643
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Taiyo Yuden 77M8643
CAPACITOR CERAMIC 0.1UF, 100V, X7R, 10%, 1210; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 100V, X7R, 10%, 1210; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - HMK325B7104KF-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HMK325B7104KF-T
Ceramic Capacitors HMK325B7104KF-T
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1110557-HMK325B7104KF-T 60-HMK325B7104KF-T 587-HMK325B7104KF-TTR-ND 587-HMK325B7104KF-TDKR-ND 10P9834 77M8643 HMK325B7104KF-T
Product Name Ceramic Capacitors - HMK325B7104KF-T SMD 100nF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Taiyo Yuden Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Taiyo Yuden Ceramic Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers