The Taiyo Yuden MLCC capacitor, part number HMK316B7224MLHT, features a capacitance of 0.22 µF with a tolerance of ±20%. It is rated for a maximum voltage of 100V and is housed in a 1206 (3216 metric) case size. This capacitor utilizes an X7R dielectric, which is suitable for applications requiring stable capacitance over a wide temperature range. The operating temperature range is from -55°C to +125°C, and it can handle high-temperature loading up to 200% of the rated voltage. The insulation resistance is a minimum of 100 MΩ¬?OºF, ensuring reliable performance. This component is AEC-Q200 qualified, making it suitable for automotive applications, and it is compliant with RoHS and REACH regulations. The product is designed for reflow soldering and is halogen-free. It is available in standard packaging of 2000 pieces.
0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.22UF 100V X7R 1206
CAP, AEC-Q200, 0.22UF, 100V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 0.22UF, 100V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-HMK316B7224MLHTTR-ND | HMK316B7224MLHT | 77AH3488 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive, SMPS Filtering | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |