Taiyo Yuden Co., Ltd. Ceramic Capacitors HMK212B7103MG-T

Description
10000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-HMK212B7103MG-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK212B7103MG-TDKR-ND
Ceramic Capacitors 587-HMK212B7103MG-TDKR-ND
10000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-HMK212B7103MG-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK212B7103MG-TTR-ND
Ceramic Capacitors 587-HMK212B7103MG-TTR-ND
10000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-HMK212B7103MG-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK212B7103MG-TCT-ND
Ceramic Capacitors 587-HMK212B7103MG-TCT-ND
10000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 100V, X7R, 20%, 0805; Capacitance Taiyo Yuden - 10P9823 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 20%, 0805; Capacitance Taiyo Yuden
10P9823
Ceramic Capacitor 0.01Uf 100V, X7R, 20%, 0805; Capacitance Taiyo Yuden 10P9823
CERAMIC CAPACITOR 0.01UF 100V, X7R, 20%, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 20%, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, 0805; Capacitance Taiyo Yuden - 77M8624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, 0805; Capacitance Taiyo Yuden
77M8624
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, 0805; Capacitance Taiyo Yuden 77M8624
CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, 0805; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, 0805; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-HMK212B7103MG-TDKR-ND 587-HMK212B7103MG-TTR-ND 10P9823 77M8624
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7R, 20%, 0805; Capacitance Taiyo Yuden Capacitor Ceramic 0.01Uf 100V, X7R, 20%, 0805; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details