Taiyo Yuden Co., Ltd. Capacitance Taiyo Yuden HMK107C7224MAHTE.

Description
Capacitance:0.22?F; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 20%; Dielectric Characteristic:X7S; Operating Temperature Min:-55?C; Operating Temperature Max:125?C; MSL:- RoHS Compliant: Yes
Description
Capacitance:0.22?F; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 20%; Dielectric Characteristic:X7S; Operating Temperature Min:-55?C; Operating Temperature Max:125?C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Taiyo Yuden - 29AC6845 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Taiyo Yuden
29AC6845
Capacitance Taiyo Yuden 29AC6845
Capacitance:0.22?F; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 20%; Dielectric Characteristic:X7S; Operating Temperature Min:-55?C; Operating Temperature Max:125?C; MSL:- RoHS Compliant: Yes

Capacitance:0.22?F; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 20%; Dielectric Characteristic:X7S; Operating Temperature Min:-55?C; Operating Temperature Max:125?C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC6845
Product Name Capacitance Taiyo Yuden
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details