1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1UF 100V X7R 1206
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-HMJ316BB7105MLHTCT-ND | 587-HMJ316BB7105MLHTDKR-ND | HMJ316BB7105MLHT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF | 1 microF |