Taiyo Yuden Co., Ltd. Fixed Inductors HKQ0603W2N0B-T

Description
2nH Unshielded Multilayer Inductor 610mA 140mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 610mA 140mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-4628-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4628-2-ND
Fixed Inductors 587-4628-2-ND
2nH Unshielded Multilayer Inductor 610mA 140mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 610mA 140mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-4628-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.9 microH
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details