Win Source Part Number: 960586-HKQ04025N1S-E
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HK, Q Type
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 5.1 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 5.4GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 680mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
Current Rating (Amps): 170 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 960586-HKQ04025N1S-E |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard; Multilayer |
| Core Material | Ceramic |
| Application | RF Choke |