FIXED IND 3.9NH 500MA 210MOHM SM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | HK10053N9J-T |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Multilayer; Multilayer |
| Core Material | Ferrite; Ferrite |
| Inductance Range | 0.0039 microH |