Manufacturer: Taiyo Yuden
Win Source Part Number: 877077-HK06033N0S-T
Series: HK
Operating Temperature Range: -55°C ~ 125°C
Features: 3 nH Unshielded Multilayer Inductor 330 mA 220mOhm Max 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: HK06033N0ST, 587-5524-1, 587-5524-2, HK0603 3N0S-T-ND, HK06033N0S-T-ND, LG HK 0603 3N0S-T, 587-5524-6, HK0603 3N0S-T
Inductor High Frequency Chip Multi-Layer 0.003uH 0.3nH 100MHz 5Q-Factor Ceramic 0.33A 0.22Ohm DCR 0201 T/R Product overview: HK06033N0S-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003uH, 100MHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.003uH, 100MHz, 0.33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HK06033N0S-T can be used for catalog matching and distributor lookup.
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 877077-HK06033N0S-T | 71-HK06033N0S-T | 587-5524-2-ND |
| Product Name | Fixed Inductors - HK06033N0S-T | 0.003uH 100MHz 0.33A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ceramic | Ferrite | |
| Inductance Range | 0.0030 microH |