Taiyo Yuden Co., Ltd. Ceramic Capacitors GMK316AB7475MLHT

Description
4.7µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-GMK316AB7475MLHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-GMK316AB7475MLHTTR-ND
Ceramic Capacitors 587-GMK316AB7475MLHTTR-ND
4.7µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-GMK316AB7475MLHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-GMK316AB7475MLHTDKR-ND
Ceramic Capacitors 587-GMK316AB7475MLHTDKR-ND
4.7µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-GMK316AB7475MLHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-GMK316AB7475MLHTCT-ND
Ceramic Capacitors 587-GMK316AB7475MLHTCT-ND
4.7µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GMK316AB7475MLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMK316AB7475MLHT
Ceramic Capacitors GMK316AB7475MLHT
CAP CER 4.7UF 35V X7R 1206

CAP CER 4.7UF 35V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-GMK316AB7475MLHTTR-ND 587-GMK316AB7475MLHTDKR-ND GMK316AB7475MLHT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details