Taiyo Yuden Co., Ltd. Ferrite Beads and Chips - FK2125TZ101C170T FK2125TZ101C170T

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1038981-FK2125TZ101C 170T Packaging: Reel - TR Current Rating (Max): 100mA Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohm @ 100MHz DC Resistance (DCR) (Max): 2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1038981-FK2125TZ101C 170T Packaging: Reel - TR Current Rating (Max): 100mA Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohm @ 100MHz DC Resistance (DCR) (Max): 2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - FK2125TZ101C170T - FK2125TZ101C170T - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - FK2125TZ101C170T
FK2125TZ101C170T
Ferrite Beads and Chips - FK2125TZ101C170T FK2125TZ101C170T
Manufacturer: Taiyo Yuden Win Source Part Number: 1038981-FK2125TZ101C 170T Packaging: Reel - TR Current Rating (Max): 100mA Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohm @ 100MHz DC Resistance (DCR) (Max): 2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1038981-FK2125TZ101C170T
Packaging: Reel - TR
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Height (Max): 0.047" (1.20mm)
Number of Lines: 1
Impedance @ Frequency: 100 Ohm @ 100MHz
DC Resistance (DCR) (Max): 2 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number FK2125TZ101C170T
Product Name Ferrite Beads and Chips - FK2125TZ101C170T
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details