Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HL601-T

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 420mA 450mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 420mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-FBTH1608HL601-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL601-TCT-ND
Ferrite Beads and Chips 587-FBTH1608HL601-TCT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 420mA 450mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 420mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-FBTH1608HL601-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL601-TTR-ND
Ferrite Beads and Chips 587-FBTH1608HL601-TTR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 420mA 450mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 420mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-FBTH1608HL601-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL601-TDKR-ND
Ferrite Beads and Chips 587-FBTH1608HL601-TDKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 420mA 450mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 420mA 450mOhm

Buy Now Datasheet
Ferrite Bead, 0603, 0.42A; Ferrite Case Style Taiyo Yuden - 69AH6195 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.42A; Ferrite Case Style Taiyo Yuden
69AH6195
Ferrite Bead, 0603, 0.42A; Ferrite Case Style Taiyo Yuden 69AH6195
FERRITE BEAD, 0603, 0.42A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:420mA; Product Range:FB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.42A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:420mA; Product Range:FB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0603, 0.42A; Ferrite Case Style Taiyo Yuden - 69AH6194 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.42A; Ferrite Case Style Taiyo Yuden
69AH6194
Ferrite Bead, 0603, 0.42A; Ferrite Case Style Taiyo Yuden 69AH6194
FERRITE BEAD, 0603, 0.42A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:420mA; Product Range:FB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.42A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:420mA; Product Range:FB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-FBTH1608HL601-TCT-ND 69AH6195
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 0.42A; Ferrite Case Style Taiyo Yuden
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 420 milliamps 420 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-102 0603AF-102XJRW - Coilcraft, Inc.
Specs
Impedance 3993 ohms
DCR 0.8400 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details