Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HL600-T

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.6A 45mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.6A 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-FBTH1608HL600-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL600-TCT-ND
Ferrite Beads and Chips 587-FBTH1608HL600-TCT-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.6A 45mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.6A 45mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-FBTH1608HL600-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL600-TTR-ND
Ferrite Beads and Chips 587-FBTH1608HL600-TTR-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.6A 45mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.6A 45mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-FBTH1608HL600-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL600-TDKR-ND
Ferrite Beads and Chips 587-FBTH1608HL600-TDKR-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.6A 45mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.6A 45mOhm

Buy Now Datasheet
Ferrite Bead, 0603, 1.6A; Ferrite Case Style Taiyo Yuden - 69AH6192 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 1.6A; Ferrite Case Style Taiyo Yuden
69AH6192
Ferrite Bead, 0603, 1.6A; Ferrite Case Style Taiyo Yuden 69AH6192
FERRITE BEAD, 0603, 1.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:1.6A; Product Range:FB Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 1.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:1.6A; Product Range:FB Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0603, 1.6A; Ferrite Case Style Taiyo Yuden - 69AH6193 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 1.6A; Ferrite Case Style Taiyo Yuden
69AH6193
Ferrite Bead, 0603, 1.6A; Ferrite Case Style Taiyo Yuden 69AH6193
FERRITE BEAD, 0603, 1.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:1.6A; Product Range:FB Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 1.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:1.6A; Product Range:FB Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-FBTH1608HL600-TCT-ND 69AH6192
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 1.6A; Ferrite Case Style Taiyo Yuden
DCR 0.0450 ohms 0.0450 ohms
Rated DC Current 1600 milliamps 1600 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176743-4 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers