Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HL471-T

Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-FBTH1608HL471-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL471-TCT-ND
Ferrite Beads and Chips 587-FBTH1608HL471-TCT-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-FBTH1608HL471-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL471-TTR-ND
Ferrite Beads and Chips 587-FBTH1608HL471-TTR-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-FBTH1608HL471-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL471-TDKR-ND
Ferrite Beads and Chips 587-FBTH1608HL471-TDKR-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Bead, 0603, 0.5A; Ferrite Case Style Taiyo Yuden - 69AH6191 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.5A; Ferrite Case Style Taiyo Yuden
69AH6191
Ferrite Bead, 0603, 0.5A; Ferrite Case Style Taiyo Yuden 69AH6191
FERRITE BEAD, 0603, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:500mA; Product Range:FB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:500mA; Product Range:FB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0603, 0.5A; Ferrite Case Style Taiyo Yuden - 69AH6190 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.5A; Ferrite Case Style Taiyo Yuden
69AH6190
Ferrite Bead, 0603, 0.5A; Ferrite Case Style Taiyo Yuden 69AH6190
FERRITE BEAD, 0603, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:500mA; Product Range:FB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:500mA; Product Range:FB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-FBTH1608HL471-TCT-ND 69AH6191
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 0.5A; Ferrite Case Style Taiyo Yuden
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 2176749-1 - TE Connectivity
Specs
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
View Details
2 suppliers