Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HL331-T

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 210mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 210mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-FBTH1608HL331-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL331-TTR-ND
Ferrite Beads and Chips 587-FBTH1608HL331-TTR-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 210mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 210mOhm

Buy Now Datasheet
Ferrite Bead, 0603, 0.6A; Ferrite Case Style Taiyo Yuden - 69AH6188 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.6A; Ferrite Case Style Taiyo Yuden
69AH6188
Ferrite Bead, 0603, 0.6A; Ferrite Case Style Taiyo Yuden 69AH6188
FERRITE BEAD, 0603, 0.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:600mA; Product Range:FB Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:600mA; Product Range:FB Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0603, 0.6A; Ferrite Case Style Taiyo Yuden - 69AH6189 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.6A; Ferrite Case Style Taiyo Yuden
69AH6189
Ferrite Bead, 0603, 0.6A; Ferrite Case Style Taiyo Yuden 69AH6189
FERRITE BEAD, 0603, 0.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:600mA; Product Range:FB Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:600mA; Product Range:FB Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-FBTH1608HL331-TTR-ND 69AH6188
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 0.6A; Ferrite Case Style Taiyo Yuden
DCR 0.2100 ohms 0.2100 ohms
Rated DC Current 600 milliamps 600 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY1500ANTR-ND - DigiKey
Specs
DCR 0.7000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details