Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HL300-T

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 28mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 28mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-FBTH1608HL300-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL300-TDKR-ND
Ferrite Beads and Chips 587-FBTH1608HL300-TDKR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 28mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 28mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-FBTH1608HL300-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL300-TCT-ND
Ferrite Beads and Chips 587-FBTH1608HL300-TCT-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 28mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 28mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-FBTH1608HL300-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL300-TTR-ND
Ferrite Beads and Chips 587-FBTH1608HL300-TTR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 28mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 28mOhm

Buy Now Datasheet
Ferrite Bead, 0603, 2A; Ferrite Case Style Taiyo Yuden - 69AH6187 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 2A; Ferrite Case Style Taiyo Yuden
69AH6187
Ferrite Bead, 0603, 2A; Ferrite Case Style Taiyo Yuden 69AH6187
FERRITE BEAD, 0603, 2A; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:2A; Product Range:FB Series; DC Resistance Max:0.028ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 2A; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:2A; Product Range:FB Series; DC Resistance Max:0.028ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0603, 2A; Ferrite Case Style Taiyo Yuden - 69AH6186 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 2A; Ferrite Case Style Taiyo Yuden
69AH6186
Ferrite Bead, 0603, 2A; Ferrite Case Style Taiyo Yuden 69AH6186
FERRITE BEAD, 0603, 2A; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:2A; Product Range:FB Series; DC Resistance Max:0.028ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 2A; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:2A; Product Range:FB Series; DC Resistance Max:0.028ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-FBTH1608HL300-TDKR-ND 69AH6187
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 2A; Ferrite Case Style Taiyo Yuden
DCR 0.0280 ohms 0.0280 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0.033uH 250MHz 0.78A Inductor and Choke - 71-0402DC-33NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details