Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HL221-T

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 650mA 170mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 650mA 170mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-FBTH1608HL221-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL221-TTR-ND
Ferrite Beads and Chips 587-FBTH1608HL221-TTR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 650mA 170mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 650mA 170mOhm

Buy Now Datasheet
Ferrite Bead, 0603, 0.65A; Ferrite Case Style Taiyo Yuden - 69AH6185 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.65A; Ferrite Case Style Taiyo Yuden
69AH6185
Ferrite Bead, 0603, 0.65A; Ferrite Case Style Taiyo Yuden 69AH6185
FERRITE BEAD, 0603, 0.65A; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:650mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.65A; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:650mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0603, 0.65A; Ferrite Case Style Taiyo Yuden - 69AH6184 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.65A; Ferrite Case Style Taiyo Yuden
69AH6184
Ferrite Bead, 0603, 0.65A; Ferrite Case Style Taiyo Yuden 69AH6184
FERRITE BEAD, 0603, 0.65A; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:650mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.65A; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:650mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-FBTH1608HL221-TTR-ND 69AH6185
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 0.65A; Ferrite Case Style Taiyo Yuden
DCR 0.1700 ohms 0.1700 ohms
Rated DC Current 650 milliamps 650 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads and Chips - 1712-BMC1JY0180ANCT-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Impedance 1227 ohms
DCR 0.2400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details