Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HL121-T

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 950mA 130mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 950mA 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-FBTH1608HL121-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-FBTH1608HL121-TTR-ND
Ferrite Beads and Chips 587-FBTH1608HL121-TTR-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 950mA 130mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 950mA 130mOhm

Buy Now Datasheet
Ferrite Bead, 0603, 0.95A; Ferrite Case Style Taiyo Yuden - 69AH6183 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.95A; Ferrite Case Style Taiyo Yuden
69AH6183
Ferrite Bead, 0603, 0.95A; Ferrite Case Style Taiyo Yuden 69AH6183
FERRITE BEAD, 0603, 0.95A; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:950mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.95A; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:950mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0603, 0.95A; Ferrite Case Style Taiyo Yuden - 69AH6182 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.95A; Ferrite Case Style Taiyo Yuden
69AH6182
Ferrite Bead, 0603, 0.95A; Ferrite Case Style Taiyo Yuden 69AH6182
FERRITE BEAD, 0603, 0.95A; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:950mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0603, 0.95A; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:950mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-FBTH1608HL121-TTR-ND 69AH6183
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 0.95A; Ferrite Case Style Taiyo Yuden
DCR 0.1300 ohms 0.1300 ohms
Rated DC Current 950 milliamps 950 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

2.65GHz 700mA Inductor and Choke - 71-0603CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 1-2176748-3 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers