Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HE601-T

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 640mA 170mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 640mA 170mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-6588-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6588-6-ND
Ferrite Beads and Chips 587-6588-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 640mA 170mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 640mA 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-6588-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6588-1-ND
Ferrite Beads and Chips 587-6588-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 640mA 170mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 640mA 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-6588-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6588-2-ND
Ferrite Beads and Chips 587-6588-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 640mA 170mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 640mA 170mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 0.6A; Ferrite Case Style Taiyo Yuden - 76AH6701 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 0.6A; Ferrite Case Style Taiyo Yuden
76AH6701
Ferrite Bead, Aec-Q200, 600 Ohm, 0.6A; Ferrite Case Style Taiyo Yuden 76AH6701
FERRITE BEAD, AEC-Q200, 600 OHM, 0.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:600mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 600 OHM, 0.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:600mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 0.6A; Ferrite Case Style Taiyo Yuden - 76AH6702 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 0.6A; Ferrite Case Style Taiyo Yuden
76AH6702
Ferrite Bead, Aec-Q200, 600 Ohm, 0.6A; Ferrite Case Style Taiyo Yuden 76AH6702
FERRITE BEAD, AEC-Q200, 600 OHM, 0.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:600mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 600 OHM, 0.6A; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:600mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-6588-6-ND 76AH6701
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 600 Ohm, 0.6A; Ferrite Case Style Taiyo Yuden
DCR 0.1700 ohms 0.1700 ohms
Rated DC Current 640 milliamps 600 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176743-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.012uH 250MHz 1.1A Inductor and Choke - 71-0603HP-12NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details