Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HE471-T

Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 680mA 150mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 680mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-6589-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6589-1-ND
Ferrite Beads and Chips 587-6589-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 680mA 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 680mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-6589-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6589-2-ND
Ferrite Beads and Chips 587-6589-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 680mA 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 680mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-6589-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6589-6-ND
Ferrite Beads and Chips 587-6589-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 680mA 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 680mA 150mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 470 Ohm, 0.7A; Ferrite Case Style Taiyo Yuden - 76AH6697 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 470 Ohm, 0.7A; Ferrite Case Style Taiyo Yuden
76AH6697
Ferrite Bead, Aec-Q200, 470 Ohm, 0.7A; Ferrite Case Style Taiyo Yuden 76AH6697
FERRITE BEAD, AEC-Q200, 470 OHM, 0.7A; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 470 OHM, 0.7A; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 470 Ohm, 0.7A; Ferrite Case Style Taiyo Yuden - 76AH6698 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 470 Ohm, 0.7A; Ferrite Case Style Taiyo Yuden
76AH6698
Ferrite Bead, Aec-Q200, 470 Ohm, 0.7A; Ferrite Case Style Taiyo Yuden 76AH6698
FERRITE BEAD, AEC-Q200, 470 OHM, 0.7A; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 470 OHM, 0.7A; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-6589-1-ND 76AH6697
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 470 Ohm, 0.7A; Ferrite Case Style Taiyo Yuden
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 680 milliamps 700 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 649-3650/0805LABKIT - ERSAELECTRONICS PTE. LTD.
Specs
Technology Lab Kit
Packing Method Bulk
Standards and Certifications RoHS
View Details
0603AF Ferrite Chip Inductors - 0603AF-85N 0603AF-85NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details