Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HE331-T

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-6590-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6590-1-ND
Ferrite Beads and Chips 587-6590-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-6590-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6590-6-ND
Ferrite Beads and Chips 587-6590-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-6590-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6590-2-ND
Ferrite Beads and Chips 587-6590-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 330 Ohm, 0.9A; Ferrite Case Style Taiyo Yuden - 76AH6693 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 330 Ohm, 0.9A; Ferrite Case Style Taiyo Yuden
76AH6693
Ferrite Bead, Aec-Q200, 330 Ohm, 0.9A; Ferrite Case Style Taiyo Yuden 76AH6693
FERRITE BEAD, AEC-Q200, 330 OHM, 0.9A; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 330 OHM, 0.9A; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 330 Ohm, 0.9A; Ferrite Case Style Taiyo Yuden - 76AH6694 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 330 Ohm, 0.9A; Ferrite Case Style Taiyo Yuden
76AH6694
Ferrite Bead, Aec-Q200, 330 Ohm, 0.9A; Ferrite Case Style Taiyo Yuden 76AH6694
FERRITE BEAD, AEC-Q200, 330 OHM, 0.9A; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 330 OHM, 0.9A; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-6590-1-ND 76AH6693
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 330 Ohm, 0.9A; Ferrite Case Style Taiyo Yuden
DCR 0.1300 ohms 0.1300 ohms
Rated DC Current 900 milliamps 900 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176742-9 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.4000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.1uH 250MHz 0.31A Inductor and Choke - 71-0402HPH-R10XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers