Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBTH1608HE101-T

Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 35mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-6593-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6593-2-ND
Ferrite Beads and Chips 587-6593-2-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 35mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 35mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-6593-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6593-1-ND
Ferrite Beads and Chips 587-6593-1-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 35mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 35mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-6593-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-6593-6-ND
Ferrite Beads and Chips 587-6593-6-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 35mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 35mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 100 Ohm, 1.9A; Ferrite Case Style Taiyo Yuden - 76AH6685 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 100 Ohm, 1.9A; Ferrite Case Style Taiyo Yuden
76AH6685
Ferrite Bead, Aec-Q200, 100 Ohm, 1.9A; Ferrite Case Style Taiyo Yuden 76AH6685
FERRITE BEAD, AEC-Q200, 100 OHM, 1.9A; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:1.9A; Product Range:FB Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 100 OHM, 1.9A; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:1.9A; Product Range:FB Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 100 Ohm, 1.9A; Ferrite Case Style Taiyo Yuden - 76AH6686 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 100 Ohm, 1.9A; Ferrite Case Style Taiyo Yuden
76AH6686
Ferrite Bead, Aec-Q200, 100 Ohm, 1.9A; Ferrite Case Style Taiyo Yuden 76AH6686
FERRITE BEAD, AEC-Q200, 100 OHM, 1.9A; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:1.9A; Product Range:FB Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 100 OHM, 1.9A; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:1.9A; Product Range:FB Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-6593-2-ND 76AH6685
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 100 Ohm, 1.9A; Ferrite Case Style Taiyo Yuden
DCR 0.0350 ohms 0.0350 ohms
Rated DC Current 1900 milliamps 1900 milliamps
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176493-8 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-421 0402DF-421XJRW - Coilcraft, Inc.
Specs
Impedance 2708 ohms
DCR 0.5100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 300 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers