Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBMJ4516HS720NT

Description
72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm
Request a Quote Datasheet
Description
72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1776-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1776-2-ND
Ferrite Beads and Chips 587-1776-2-ND
72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm

72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1776-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1776-1-ND
Ferrite Beads and Chips 587-1776-1-ND
72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm

72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1776-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1776-6-ND
Ferrite Beads and Chips 587-1776-6-ND
72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm

72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm

Buy Now Datasheet
SMD 6A 100MHz Inductor and Choke - 841-FBMJ4516HS720NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 100MHz Inductor and Choke
841-FBMJ4516HS720NT
SMD 6A 100MHz Inductor and Choke 841-FBMJ4516HS720NT
Ferrite Filter 1806 1-Line 6A 72Ω 100MHz SMD Product overview: FBMJ4516HS720NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ4516HS720NT can be used for catalog matching and distributor lookup.

Ferrite Filter 1806 1-Line 6A 72Ω 100MHz SMD Product overview: FBMJ4516HS720NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ4516HS720NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.007Ohm, 6A, 1806; Ferrite Case Style Taiyo Yuden - 86H5358 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.007Ohm, 6A, 1806; Ferrite Case Style Taiyo Yuden
86H5358
Ferrite Bead, 0.007Ohm, 6A, 1806; Ferrite Case Style Taiyo Yuden 86H5358
FERRITE BEAD, 0.007OHM, 6A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:72ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 30%; Product Length:4.5mm; Product Width:1.6mmRoHS Compliant: Yes

FERRITE BEAD, 0.007OHM, 6A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:72ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 30%; Product Length:4.5mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.007Ohm, 6A, 1806, Full Reel; Ferrite Case Style Taiyo Yuden - 83H9674 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.007Ohm, 6A, 1806, Full Reel; Ferrite Case Style Taiyo Yuden
83H9674
Ferrite Bead, 0.007Ohm, 6A, 1806, Full Reel; Ferrite Case Style Taiyo Yuden 83H9674
FERRITE BEAD, 0.007OHM, 6A, 1806, FULL REEL; Ferrite Case Style:1806 [4516 Metric]; Impedance:72ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 30%; Product Length:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.007OHM, 6A, 1806, FULL REEL; Ferrite Case Style:1806 [4516 Metric]; Impedance:72ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 30%; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 587-1776-2-ND 841-FBMJ4516HS720NT 86H5358 83H9674
Product Name Ferrite Beads and Chips SMD 6A 100MHz Inductor and Choke Ferrite Bead, 0.007Ohm, 6A, 1806; Ferrite Case Style Taiyo Yuden Ferrite Bead, 0.007Ohm, 6A, 1806, Full Reel; Ferrite Case Style Taiyo Yuden
DCR 0.0070 ohms 0.0070 ohms 0.0070 ohms
Rated DC Current 6000 milliamps 6000 milliamps 6000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data