FERRITE BEAD, 0.008OHM, 4A, 0805, FULL REEL; FERRITE CASE STYLE:0805 [2012 METRIC]; PRODUCT RANGE:FB SERIES; DC CURRENT RATING:4A; DC RESISTANCE MAX:0.008OHM; IMPEDANCE TOLERANCE: 25%; AUTOMOTIVE QUALIFICATIONS STANDARD:- ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Ferrite Beads |
| Product Number | 25AC9504 |
| Product Name | Ferrite Bead, 0.008Ohm, 4A, 0805, Full Reel; Ferrite Case Style Taiyo Yuden |
| Impedance Tolerance | 25 (+/- %) |