FERRITE BEAD, 0.004OHM, 6A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:25ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Product Length:2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Ferrite Beads |
| Product Number | 25AC9503 |
| Product Name | Ferrite Bead, 0.004Ohm, 6A, 0805, Full Reel; Ferrite Case Style Taiyo Yuden |
| Impedance | 25 ohms |