Taiyo Yuden Co., Ltd. SMD 6A Inductor and Choke FBMJ2125HS250NT

Description
Ferrite Filter, 1 Line, 6A, 25R, 0805 SMD Product overview: FBMJ2125HS250NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ2125HS250NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Filter, 1 Line, 6A, 25R, 0805 SMD Product overview: FBMJ2125HS250NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ2125HS250NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6A Inductor and Choke - 841-FBMJ2125HS250NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A Inductor and Choke
841-FBMJ2125HS250NT
SMD 6A Inductor and Choke 841-FBMJ2125HS250NT
Ferrite Filter, 1 Line, 6A, 25R, 0805 SMD Product overview: FBMJ2125HS250NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ2125HS250NT can be used for catalog matching and distributor lookup.

Ferrite Filter, 1 Line, 6A, 25R, 0805 SMD Product overview: FBMJ2125HS250NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ2125HS250NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-1767-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1767-6-ND
Ferrite Beads and Chips 587-1767-6-ND
25 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

25 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1767-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1767-2-ND
Ferrite Beads and Chips 587-1767-2-ND
25 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

25 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1767-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1767-1-ND
Ferrite Beads and Chips 587-1767-1-ND
25 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

25 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

Buy Now Datasheet
Ferrite Bead, 0.004Ohm, 6A, 0805; Ferrite Case Style Taiyo Yuden - 86H5347 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.004Ohm, 6A, 0805; Ferrite Case Style Taiyo Yuden
86H5347
Ferrite Bead, 0.004Ohm, 6A, 0805; Ferrite Case Style Taiyo Yuden 86H5347
FERRITE BEAD, 0.004OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:25ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 0.004OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:25ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.004Ohm, 6A, 0805, Full Reel; Ferrite Case Style Taiyo Yuden - 83H9663 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.004Ohm, 6A, 0805, Full Reel; Ferrite Case Style Taiyo Yuden
83H9663
Ferrite Bead, 0.004Ohm, 6A, 0805, Full Reel; Ferrite Case Style Taiyo Yuden 83H9663
FERRITE BEAD, 0.004OHM, 6A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:25ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.004OHM, 6A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:25ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
FBMJ2125HS250NT
Bead/Filter/EMI Optimization >> Ferrite Beads FBMJ2125HS250NT
4mΩ ±30% 25Ω@100MHz 0805 Ferrite Beads ROHS

4mΩ ±30% 25Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-FBMJ2125HS250NT 587-1767-6-ND 86H5347 FBMJ2125HS250NT
Product Name SMD 6A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.004Ohm, 6A, 0805; Ferrite Case Style Taiyo Yuden Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite
Inductance Tolerance 30 (+/- %)
Impedance 25 ohms 25 ohms 25 ohms
Standards and Certifications RoHS RoHS RoHS
DCR 0.0040 ohms 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details