Taiyo Yuden Co., Ltd. Ferrite Case Style Taiyo Yuden FBMJ1608HS280NT.

Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:28ohm; DC Current Rating:4A; Product Range:FB Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 30%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:28ohm; DC Current Rating:4A; Product Range:FB Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 30%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Taiyo Yuden - 15AC9978 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Taiyo Yuden
15AC9978
Ferrite Case Style Taiyo Yuden 15AC9978
Ferrite Case Style:0603 [1608 Metric]; Impedance:28ohm; DC Current Rating:4A; Product Range:FB Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 30%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:28ohm; DC Current Rating:4A; Product Range:FB Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 30%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 15AC9978
Product Name Ferrite Case Style Taiyo Yuden
Impedance 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102196TR-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details