Taiyo Yuden Co., Ltd. Inductor and Choke FBMH3225HM102NTV

Description
Ferrite Chip, Product overview: FBMH3225HM102NTV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH3225HM102NTV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip, Product overview: FBMH3225HM102NTV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH3225HM102NTV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-FBMH3225HM102NTV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-FBMH3225HM102NTV
Inductor and Choke 841-FBMH3225HM102NTV
Ferrite Chip, Product overview: FBMH3225HM102NTV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH3225HM102NTV can be used for catalog matching and distributor lookup.

Ferrite Chip, Product overview: FBMH3225HM102NTV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH3225HM102NTV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-3835-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3835-1-ND
Ferrite Beads and Chips 587-3835-1-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-3835-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3835-2-ND
Ferrite Beads and Chips 587-3835-2-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-3835-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3835-6-ND
Ferrite Beads and Chips 587-3835-6-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm

Buy Now Datasheet
Chip Bead Inductor, Aec-Q200, 1210, 2A; Ferrite Case Style Taiyo Yuden - 53AJ5839 - Newark, An Avnet Company
Chicago, IL, United States
Chip Bead Inductor, Aec-Q200, 1210, 2A; Ferrite Case Style Taiyo Yuden
53AJ5839
Chip Bead Inductor, Aec-Q200, 1210, 2A; Ferrite Case Style Taiyo Yuden 53AJ5839
CHIP BEAD INDUCTOR, AEC-Q200, 1210, 2A; Ferrite Case Style:1210 [3225 Metric]; Impedance:1kohm; DC Current Rating:2A; Product Range:FB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 30%; Product Length:3.2mm RoHS Compliant: Yes

CHIP BEAD INDUCTOR, AEC-Q200, 1210, 2A; Ferrite Case Style:1210 [3225 Metric]; Impedance:1kohm; DC Current Rating:2A; Product Range:FB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 30%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes
Product Number 841-FBMH3225HM102NTV 587-3835-1-ND 53AJ5839
Product Name Inductor and Choke Ferrite Beads and Chips Chip Bead Inductor, Aec-Q200, 1210, 2A; Ferrite Case Style Taiyo Yuden
Inductance Tolerance 30 (+/- %)
Impedance 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details