Taiyo Yuden Co., Ltd. Ferrite Bead, 0.1Ohm, 2A, 1210, Full Reel; Ferrite Case Style Taiyo Yuden FBMH3225HM102NT.

Description
FERRITE BEAD, 0.1OHM, 2A, 1210, FULL REEL; FERRITE CASE STYLE:1210 [3225 METRIC]; PRODUCT RANGE:FB SERIES; DC CURRENT RATING:2A; DC RESISTANCE MAX:0.1OHM; IMPEDANCE TOLERANCE: 30%; AUTOMOTIVE QUALIFICATIONS STANDARD:- ROHS COMPLIANT: YES
Description
FERRITE BEAD, 0.1OHM, 2A, 1210, FULL REEL; FERRITE CASE STYLE:1210 [3225 METRIC]; PRODUCT RANGE:FB SERIES; DC CURRENT RATING:2A; DC RESISTANCE MAX:0.1OHM; IMPEDANCE TOLERANCE: 30%; AUTOMOTIVE QUALIFICATIONS STANDARD:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.1Ohm, 2A, 1210, Full Reel; Ferrite Case Style Taiyo Yuden - 25AC9497 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 2A, 1210, Full Reel; Ferrite Case Style Taiyo Yuden
25AC9497
Ferrite Bead, 0.1Ohm, 2A, 1210, Full Reel; Ferrite Case Style Taiyo Yuden 25AC9497
FERRITE BEAD, 0.1OHM, 2A, 1210, FULL REEL; FERRITE CASE STYLE:1210 [3225 METRIC]; PRODUCT RANGE:FB SERIES; DC CURRENT RATING:2A; DC RESISTANCE MAX:0.1OHM; IMPEDANCE TOLERANCE: 30%; AUTOMOTIVE QUALIFICATIONS STANDARD:- ROHS COMPLIANT: YES

FERRITE BEAD, 0.1OHM, 2A, 1210, FULL REEL; FERRITE CASE STYLE:1210 [3225 METRIC]; PRODUCT RANGE:FB SERIES; DC CURRENT RATING:2A; DC RESISTANCE MAX:0.1OHM; IMPEDANCE TOLERANCE: 30%; AUTOMOTIVE QUALIFICATIONS STANDARD:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 25AC9497
Product Name Ferrite Bead, 0.1Ohm, 2A, 1210, Full Reel; Ferrite Case Style Taiyo Yuden
Impedance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0300BN3-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.25uH 100MHz 0.12A Inductor and Choke - 71-0603CS-R25XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers