Taiyo Yuden Co., Ltd. SMD 0.7A 470 Ohm 100MHz Inductor and Choke FBMH1608HM471-T

Description
Ferrite EMI Filter, 1 Line, 0.7A, 470 Ohm, 100MHz, 0603 SMD Product overview: FBMH1608HM471-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A, 470 Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, 470 Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HM471-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite EMI Filter, 1 Line, 0.7A, 470 Ohm, 100MHz, 0603 SMD Product overview: FBMH1608HM471-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A, 470 Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, 470 Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HM471-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.7A 470 Ohm 100MHz Inductor and Choke - 841-FBMH1608HM471-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.7A 470 Ohm 100MHz Inductor and Choke
841-FBMH1608HM471-T
SMD 0.7A 470 Ohm 100MHz Inductor and Choke 841-FBMH1608HM471-T
Ferrite EMI Filter, 1 Line, 0.7A, 470 Ohm, 100MHz, 0603 SMD Product overview: FBMH1608HM471-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A, 470 Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, 470 Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HM471-T can be used for catalog matching and distributor lookup.

Ferrite EMI Filter, 1 Line, 0.7A, 470 Ohm, 100MHz, 0603 SMD Product overview: FBMH1608HM471-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A, 470 Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, 470 Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HM471-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-1744-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1744-6-ND
Ferrite Beads and Chips 587-1744-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1744-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1744-1-ND
Ferrite Beads and Chips 587-1744-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1744-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1744-2-ND
Ferrite Beads and Chips 587-1744-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Bead, 0.15Ohm, 700Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden - 83H9642 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 700Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden
83H9642
Ferrite Bead, 0.15Ohm, 700Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden 83H9642
FERRITE BEAD, 0.15OHM, 700mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 700mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-FBMH1608HM471-T 587-1744-6-ND 83H9642
Product Name SMD 0.7A 470 Ohm 100MHz Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.15Ohm, 700Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 470 ohms 470 ohms
Standards and Certifications RoHS RoHS
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details